Mactac METRO Digital Matte White Permanent 13" x 19" MTP1319MPS-5

Description
METRO Digital toner fusion printable matte litho paper with a permanent adhesive. The blank liner has scores for easy application.
Datasheet
Description
METRO Digital toner fusion printable matte litho paper with a permanent adhesive. The blank liner has scores for easy application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRO Digital Matte White Permanent 13
Stow, OH, United States
METRO Digital Matte White Permanent 13" x 19"
MTP1319MPS-5
METRO Digital Matte White Permanent 13" x 19" MTP1319MPS-5
METRO Digital toner fusion printable matte litho paper with a permanent adhesive. The blank liner has scores for easy application.

METRO Digital toner fusion printable matte litho paper with a permanent adhesive. The blank liner has scores for easy application.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number MTP1319MPS-5
Product Name METRO Digital Matte White Permanent 13" x 19"
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Fluon® PFA Resins -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Perfluoro alkoxy (PFA)
Features Flame Retardant
View Details
PEEK Polymer Resin - VICTREX® - Victrex PLC
Specs
Chemical System PEEK
Filler Carbon or Graphite; Glass or FRP
Features Flame Retardant
View Details
Rubber Sheets - 205494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural Rubber
Thickness 0.0787 inch (2 mm)
View Details
Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details