Mactac METRO Semi Gloss White Removable 26" x 20" NY2005R

Description
METRO semi gloss with removable adhesive for offset printing. The blank liner is scored for easy application.
Datasheet
Description
METRO semi gloss with removable adhesive for offset printing. The blank liner is scored for easy application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRO Semi Gloss White Removable 26
Stow, OH, United States
METRO Semi Gloss White Removable 26" x 20"
NY2005R
METRO Semi Gloss White Removable 26" x 20" NY2005R
METRO semi gloss with removable adhesive for offset printing. The blank liner is scored for easy application.

METRO semi gloss with removable adhesive for offset printing. The blank liner is scored for easy application.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NY2005R
Product Name METRO Semi Gloss White Removable 26" x 20"
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
Safety Top Cap LITE -  - Pexco
Specs
Form / Shape Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.5 inch (63.5 mm)
View Details
PTFE test tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Industry Sanitary
View Details
End plate - 261-410 - WAGO
Specs
Form / Shape Plate
Thickness 1.1 inch (28 mm)
Width / O.D. 0.0630 inch (1.6 mm)
View Details