Mactac MACmark 9700 PRO Matte Yellow 48" x 164" CV970807

Description
MACal 9700Pro is a 7 year translucent film designed for backlit applications.
Datasheet
Description
MACal 9700Pro is a 7 year translucent film designed for backlit applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MACmark 9700 PRO Matte Yellow 48
Stow, OH, United States
MACmark 9700 PRO Matte Yellow 48" x 164"
CV970807
MACmark 9700 PRO Matte Yellow 48" x 164" CV970807
MACal 9700Pro is a 7 year translucent film designed for backlit applications.

MACal 9700Pro is a 7 year translucent film designed for backlit applications.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number CV970807
Product Name MACmark 9700 PRO Matte Yellow 48" x 164"
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
PEEK Thin-film - APTIV® 1300-050M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 50 to 100 inch (1270 to 2540 mm)
View Details
PEEK structural parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Plastic Sheets - 2820597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 0.6299 inch (16 mm)
View Details