Mactac METRO Cast Coated White Permanent 8.5" x 11" NY2000

Description
METRO cast coated high gloss with permanent adhesive for offset printing. The liner is printed and scored for easy identification and application.
Datasheet
Description
METRO cast coated high gloss with permanent adhesive for offset printing. The liner is printed and scored for easy identification and application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRO Cast Coated White Permanent 8.5
Stow, OH, United States
METRO Cast Coated White Permanent 8.5" x 11"
NY2000
METRO Cast Coated White Permanent 8.5" x 11" NY2000
METRO cast coated high gloss with permanent adhesive for offset printing. The liner is printed and scored for easy identification and application.

METRO cast coated high gloss with permanent adhesive for offset printing. The liner is printed and scored for easy identification and application.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NY2000
Product Name METRO Cast Coated White Permanent 8.5" x 11"
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
Fence Privacy - Fence Weave -  - Pexco
Specs
Form / Shape Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; LDPE
Thickness 0.0240 inch (0.6096 mm)
View Details
Valve head -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Industry Sanitary
View Details
End plate - 280-365 - WAGO
Specs
Form / Shape Plate
Thickness 1.04 inch (26.5 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details