Mactac METRO Matte White Opaque Permanent 26" x 20" NY2008OPQ

Description
METRO matte coated blockout litho with permanent adhesive for offset printing. The blank liner is scored for easy application.
Datasheet
Description
METRO matte coated blockout litho with permanent adhesive for offset printing. The blank liner is scored for easy application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRO Matte White Opaque Permanent 26
Stow, OH, United States
METRO Matte White Opaque Permanent 26" x 20"
NY2008OPQ
METRO Matte White Opaque Permanent 26" x 20" NY2008OPQ
METRO matte coated blockout litho with permanent adhesive for offset printing. The blank liner is scored for easy application.

METRO matte coated blockout litho with permanent adhesive for offset printing. The blank liner is scored for easy application.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NY2008OPQ
Product Name METRO Matte White Opaque Permanent 26" x 20"
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Fence Privacy -Winged Slat -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.38 inch (34.92 mm)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Plastic Rods - 2970103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Peek
Width / O.D. 0.6299 inch (16 mm)
View Details
Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Anti-static or ESD Control
View Details