Mactac PERMACOLOR ColorGard LUV 3.2 mil Gloss Laminate 54" x 150' LUV8054W54L150

Description
PERMACOLOR ColorGard LUV is a High Performance, yet general purpose, gloss vinyl laminate designed to enhance photographic prints, UV screen printed images and latex, solvent, eco-solvent, water-based and UV inkjet prints to protect from abrasion, moisture and other potentially damaging effects in both indoor and outdoor environments. Specifically re-designed for immediate wet-out over UV inkjet prints!
Datasheet
Description
PERMACOLOR ColorGard LUV is a High Performance, yet general purpose, gloss vinyl laminate designed to enhance photographic prints, UV screen printed images and latex, solvent, eco-solvent, water-based and UV inkjet prints to protect from abrasion, moisture and other potentially damaging effects in both indoor and outdoor environments. Specifically re-designed for immediate wet-out over UV inkjet prints!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PERMACOLOR ColorGard LUV 3.2 mil Gloss Laminate 54
Stow, OH, United States
PERMACOLOR ColorGard LUV 3.2 mil Gloss Laminate 54" x 150'
LUV8054W54L150
PERMACOLOR ColorGard LUV 3.2 mil Gloss Laminate 54" x 150' LUV8054W54L150
PERMACOLOR ColorGard LUV is a High Performance, yet general purpose, gloss vinyl laminate designed to enhance photographic prints, UV screen printed images and latex, solvent, eco-solvent, water-based and UV inkjet prints to protect from abrasion, moisture and other potentially damaging effects in both indoor and outdoor environments. Specifically re-designed for immediate wet-out over UV inkjet prints!

PERMACOLOR ColorGard LUV is a High Performance, yet general purpose, gloss vinyl laminate designed to enhance photographic prints, UV screen printed images and latex, solvent, eco-solvent, water-based and UV inkjet prints to protect from abrasion, moisture and other potentially damaging effects in both indoor and outdoor environments. Specifically re-designed for immediate wet-out over UV inkjet prints!

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number LUV8054W54L150
Product Name PERMACOLOR ColorGard LUV 3.2 mil Gloss Laminate 54" x 150'
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Fence Privacy -Industrial Pre-Woven -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.38 inch (60.32 mm)
View Details
End plate - 2006-1692 - WAGO
Specs
Form / Shape Plate
Thickness 1.2 inch (30.4 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details
PEEK Thin-film - APTIV® 1300-050M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 50 to 100 inch (1270 to 2540 mm)
View Details
Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Anti-static or ESD Control
View Details