Mactac MACmark MACtransfer Matte White 24" x 300' ST2024

Description
High Tack White Application Tape.
Datasheet
Description
High Tack White Application Tape.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MACmark MACtransfer Matte White 24
Stow, OH, United States
MACmark MACtransfer Matte White 24" x 300'
ST2024
MACmark MACtransfer Matte White 24" x 300' ST2024
High Tack White Application Tape.

High Tack White Application Tape.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number ST2024
Product Name MACmark MACtransfer Matte White 24" x 300'
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
PEEK Thin-film - APTIV® 2000-050 - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 6 to 300 inch (152 to 7620 mm)
View Details
PEEK Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Rubber Sheets - 2027910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Epdm
Thickness 0.3937 inch (10 mm)
View Details