Mactac METRO Semi Gloss White Permanent 26" x 20" GA0603

Description
METRO Semi Gloss permanent adhesive with no scores or printing on the liner.
Datasheet
Description
METRO Semi Gloss permanent adhesive with no scores or printing on the liner.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRO Semi Gloss White Permanent 26
Stow, OH, United States
METRO Semi Gloss White Permanent 26" x 20"
GA0603
METRO Semi Gloss White Permanent 26" x 20" GA0603
METRO Semi Gloss permanent adhesive with no scores or printing on the liner.

METRO Semi Gloss permanent adhesive with no scores or printing on the liner.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number GA0603
Product Name METRO Semi Gloss White Permanent 26" x 20"
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 2020-5391 - WAGO
Specs
Form / Shape Plate
Width / O.D. 0.0394 inch (1 mm)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Plastic Sheets - 2820171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 0.3150 inch (8 mm)
View Details
Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Anti-static or ESD Control
View Details