Mactac MACmark 6600 Gloss Butter 48" x 150' CV660905

Description
MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces.
Datasheet
Description
MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MACmark 6600 Gloss Butter 48
Stow, OH, United States
MACmark 6600 Gloss Butter 48" x 150'
CV660905
MACmark 6600 Gloss Butter 48" x 150' CV660905
MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces.

MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number CV660905
Product Name MACmark 6600 Gloss Butter 48" x 150'
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Electrically Conductive Compound
View Details
Elastomer Extrusions -  - Pexco
Specs
Form / Shape Profile or Structural Shape
Chemical System EPDM, Neoprene, Nitrile, SBR, Polyisoprene, Thermoplastic Elastomer; Silicone
Material Type Optical (optional feature); Electrical Insulation
View Details
PTFE Tip seal at scroll compressor -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Aramid (optional feature)
Industry Sanitary
View Details
End plate - 2002-6391 - WAGO
Specs
Form / Shape Plate
Thickness 1.4 inch (35.5 mm)
Width / O.D. 0.0315 inch (0.8000 mm)
View Details