Mactac MACmark 6600 Gloss Kelly Green 48" x 150' CV664909

Description
MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces.
Datasheet
Description
MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MACmark 6600 Gloss Kelly Green 48
Stow, OH, United States
MACmark 6600 Gloss Kelly Green 48" x 150'
CV664909
MACmark 6600 Gloss Kelly Green 48" x 150' CV664909
MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces.

MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number CV664909
Product Name MACmark 6600 Gloss Kelly Green 48" x 150'
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details
Fence Privacy -Top Lock -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 0.8750 to 1.25 inch (22.22 to 31.75 mm)
View Details
PTFE Spring Energized Seal -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Industry Sanitary
View Details
End plate - 727-113 - WAGO
Specs
Form / Shape Plate
Thickness 2.3 inch (58.3 mm)
Width / O.D. 0.3000 inch (7.62 mm)
View Details