PHOTOELECTRIC SENSOR, OPPOSED, 8M; Sensing Range Max:8m; Sensing Method:Opposed; Sensor Output:NPN; Product Range:Q23 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
DISCONTINUED BY MANUFACTURER, Q23 SERIES RECEIVER, RANGE: 8 M, INPUT: 10-30V DC, OUTPUT: COMPLEMENTARY NPN, 46444, 6 IN. PIGTAIL, QUICK-DISCONNECT CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | 21H6308 | 13819 |
| Product Name | Photoelectric Sensor, Opposed, 8M; Sensing Range Max Banner Engineering | Photoelectric |
| Operation Distance | 315 inch (8000 mm) |