Banner Engineering Corp. Photoelectric Q40SN6LP W/30

Description
33898 - EZ-BEAM Q40 SERIES: POLARIZED RETRO; RANGE: 6 M; INPUT: 10-30 V DC; OUTPUT: COMPLEMENTARY NPN; 9 M (30 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
33898 - EZ-BEAM Q40 SERIES: POLARIZED RETRO; RANGE: 6 M; INPUT: 10-30 V DC; OUTPUT: COMPLEMENTARY NPN; 9 M (30 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 3186596 - Radwell International
Willingboro, NJ, United States
Photoelectric
3186596
Photoelectric 3186596
33898 - EZ-BEAM Q40 SERIES: POLARIZED RETRO; RANGE: 6 M; INPUT: 10-30 V DC; OUTPUT: COMPLEMENTARY NPN; 9 M (30 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

33898 - EZ-BEAM Q40 SERIES: POLARIZED RETRO; RANGE: 6 M; INPUT: 10-30 V DC; OUTPUT: COMPLEMENTARY NPN; 9 M (30 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 3186596
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001394-SE - TE Connectivity
Specs
Operation Distance 0.0790 inch (2.01 mm)
Switching Frequency 0.8000 kHz
Switch Type Normally Open
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - 620-A1698LUBTN-FWBG-TTR-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Proximity Sensors - 2093469 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details