Banner Engineering Corp. Photoelectric Q40SN6FF200Q

Description
33390 - EZ-BEAM Q40 SERIES: FIXED FIELD;RANGE: 200 MM; INPUT: 10-30 V DC; OUTPUT: COMPLEMENTARY NPN; 4-PIN M12 INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY
Description
33390 - EZ-BEAM Q40 SERIES: FIXED FIELD;RANGE: 200 MM; INPUT: 10-30 V DC; OUTPUT: COMPLEMENTARY NPN; 4-PIN M12 INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 393032 - Radwell International
Willingboro, NJ, United States
Photoelectric
393032
Photoelectric 393032
33390 - EZ-BEAM Q40 SERIES: FIXED FIELD;RANGE: 200 MM; INPUT: 10-30 V DC; OUTPUT: COMPLEMENTARY NPN; 4-PIN M12 INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY

33390 - EZ-BEAM Q40 SERIES: FIXED FIELD;RANGE: 200 MM; INPUT: 10-30 V DC; OUTPUT: COMPLEMENTARY NPN; 4-PIN M12 INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 393032
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switch - 127652021 - Radwell International
Specs
Sensor Technology Magnetic Proximity Sensor
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3236R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.5906 inch (15 mm)
View Details
Inductive Proximity Sensors - 5000004431-SE - TE Connectivity
Specs
Operation Distance 0.3930 inch (9.98 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details