Banner Engineering Corp. Photoelectric Sensor; Sensor Output Banner Engineering Q236E

Description
PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:8m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:Q23 Series; Contact Current Max:150mA; Sensor Housing:Rectangular RoHS Compliant: Yes
Datasheet
Description
PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:8m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:Q23 Series; Contact Current Max:150mA; Sensor Housing:Rectangular RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Sensor; Sensor Output Banner Engineering - 02H6914 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Banner Engineering
02H6914
Photoelectric Sensor; Sensor Output Banner Engineering 02H6914
PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:8m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:Q23 Series; Contact Current Max:150mA; Sensor Housing:Rectangular RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:8m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:Q23 Series; Contact Current Max:150mA; Sensor Housing:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Photoelectric - 398241 - Radwell International
Willingboro, NJ, United States
Photoelectric
398241
Photoelectric 398241
DISCONTINUED BY MANUFACTURER, MINIATURE DC PHOTOELECTRIC SENSOR, Q23 SERIES: EMITTER, RANGE 8 M, INPUT 10-30V DC, OUTPUT NOT APPLICABLE - NO OUTPUTS, 2 M (6.5 FT) CABLE, (46435). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MINIATURE DC PHOTOELECTRIC SENSOR, Q23 SERIES: EMITTER, RANGE 8 M, INPUT 10-30V DC, OUTPUT NOT APPLICABLE - NO OUTPUTS, 2 M (6.5 FT) CABLE, (46435). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
SENSOR, PHOTOELECTRIC, MINIATURE, EMITTER, OPPOSED - 70167363 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR, PHOTOELECTRIC, MINIATURE, EMITTER, OPPOSED
70167363
SENSOR, PHOTOELECTRIC, MINIATURE, EMITTER, OPPOSED 70167363
NPN (sinking) or PNP (sourcing) models. Outputs are short circuit protected and rated for up to 150 mA load. LED indications for power ON, output status (including overload condition), alignment and marginal signal. Supply voltage: 10-30 VDC. UL recognized, CE compliant. Stainless Steel Right-Angle Mounting Bracket and Hardware Are Included –20°C to +55°C (–5°F to +131°F)

NPN (sinking) or PNP (sourcing) models. Outputs are short circuit protected and rated for up to 150 mA load. LED indications for power ON, output status (including overload condition), alignment and marginal signal. Supply voltage: 10-30 VDC. UL recognized, CE compliant.

  • Stainless Steel Right-Angle Mounting Bracket and Hardware Are Included
  • –20°C to +55°C (–5°F to +131°F)
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number 02H6914 398241 70167363
Product Name Photoelectric Sensor; Sensor Output Banner Engineering Photoelectric SENSOR, PHOTOELECTRIC, MINIATURE, EMITTER, OPPOSED
Body Shape Rectangular Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Diffuse reflection sensor - OF5026 - ifm efector inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 to 15.75 inch (1 to 400 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
18 mm Stainless Steel DC Photoelectric Sensor - S4070 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Photoelectric - 82201161 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Photoelectric, Industrial - 1882-1019231-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Beam Type Infrared
View Details