"Retroreflective, Polarized Optical Sensor 31.496"" (800mm) NPN - Dark-ON/Light-ON - Selectable"
17130, Q26 SERIES CLEAR OBJECT SENSOR, RANGE 0-0.8 M, SUPPLY VOLTAGE 12-30 V DC, RATING IP67, NPN OUTPUTS, COAXIAL OPTICS VISIBLE RED LED, PICO M8 4-PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-Q26NXLPQ7-ND | 26443516 |
| Product Name | Photoelectric, Industrial | Photoelectric |
| Operating Temperature | 14 to 131 F (-10 to 55 C) |