Banner Engineering Corp. Ez-Beam Sensors; Sensor Output Banner Engineering Q25SN6LPQ

Description
EZ-BEAM Sensors; Sensor Output:NPN; Sensing Range Max:2m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:Q25 Series; Sensing Mode:Polarized Retroreflective RoHS Compliant: Yes
Datasheet
Description
EZ-BEAM Sensors; Sensor Output:NPN; Sensing Range Max:2m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:Q25 Series; Sensing Mode:Polarized Retroreflective RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ez-Beam Sensors; Sensor Output Banner Engineering - 21H6405 - Newark, An Avnet Company
Chicago, IL, United States
Ez-Beam Sensors; Sensor Output Banner Engineering
21H6405
Ez-Beam Sensors; Sensor Output Banner Engineering 21H6405
EZ-BEAM Sensors; Sensor Output:NPN; Sensing Range Max:2m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:Q25 Series; Sensing Mode:Polarized Retroreflective RoHS Compliant: Yes

EZ-BEAM Sensors; Sensor Output:NPN; Sensing Range Max:2m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:Q25 Series; Sensing Mode:Polarized Retroreflective RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 21H6405
Product Name Ez-Beam Sensors; Sensor Output Banner Engineering
Operation Distance 78.74 inch (2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001857-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Switches (Solid State) - A1145ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
Photoelectric, Industrial - 1882-1028313-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
View Details