PHOTOELECTRIC SENSOR; Sensor Output:Solid State Relay; Sensing Range Max:60m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:250mA; Product Range:Q45 Series; Sensing Mode:Opposed; Sensor Housing:Rectangular RoHS Compliant: Yes
Opposed Mode Photoelectric Sensors
A basic low-cost sensor — the standard Q45 is a basic on-off sensor available at a very low price. But even in its most basic form, the Q45 makes your job easier with a host of advanced features including 3 LEDs for power, signal and output indication, plus patented diagnostics that alert you to output overload, output shorts and marginal sensing conditions. The Q45 even measures exact signal strength with Banner's exclusive AID system.
Features
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 02H6934 | 70167969 |
| Product Name | Photoelectric Sensor; Sensor Output Banner Engineering | Sensor; Photoelectric; Opposed Sensing Mode; 200 ft.; Infrared LED; 2 ms; 6 ft. |
| Body Shape | Rectangular |