Banner Engineering Corp. High-Pressure, Washdown Rated Sensors Q40 Series

Description
Overview Features EZ-BEAM technology, with specially designed optics and electronics for reliable sensing without adjustments Completely epoxy-encapsulated for superior durability, even in harsh sensing environments Features rectangular 40 mm plastic housing with 30 mm threaded mounting base Uses innovative dual-indicator system to take the guesswork out of monitoring sensor performance Available in models for ac or dc power and bus network compatible connection Includes advanced diagnostics to warn of marginal sensing conditions or output overload (dc models)
Datasheet
Description
Overview Features EZ-BEAM technology, with specially designed optics and electronics for reliable sensing without adjustments Completely epoxy-encapsulated for superior durability, even in harsh sensing environments Features rectangular 40 mm plastic housing with 30 mm threaded mounting base Uses innovative dual-indicator system to take the guesswork out of monitoring sensor performance Available in models for ac or dc power and bus network compatible connection Includes advanced diagnostics to warn of marginal sensing conditions or output overload (dc models)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Pressure, Washdown Rated Sensors - Q40 Series - Banner Engineering Corp.
Minneapolis, MN, USA
High-Pressure, Washdown Rated Sensors
Q40 Series
High-Pressure, Washdown Rated Sensors Q40 Series
Overview Features EZ-BEAM technology, with specially designed optics and electronics for reliable sensing without adjustments Completely epoxy-encapsulated for superior durability, even in harsh sensing environments Features rectangular 40 mm plastic housing with 30 mm threaded mounting base Uses innovative dual-indicator system to take the guesswork out of monitoring sensor performance Available in models for ac or dc power and bus network compatible connection Includes advanced diagnostics to warn of marginal sensing conditions or output overload (dc models)

Overview



  • Features EZ-BEAM technology, with specially designed optics and electronics for reliable sensing without adjustments
  • Completely epoxy-encapsulated for superior durability, even in harsh sensing environments
  • Features rectangular 40 mm plastic housing with 30 mm threaded mounting base
  • Uses innovative dual-indicator system to take the guesswork out of monitoring sensor performance
  • Available in models for ac or dc power and bus network compatible connection
  • Includes advanced diagnostics to warn of marginal sensing conditions or output overload (dc models)
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Photoelectric Sensors
Product Number Q40 Series
Product Name High-Pressure, Washdown Rated Sensors
Body Shape Rectangular
Operation Distance 7.87 to 2362 inch (200 to 60000 mm)
Operating Temperature -40 to 158 F (-40 to 70 C)
Optical Technology Type Polarized Retroreflective; Fixed Field Background Suppression
Beam Type Visible; Infrared
Unlock Full Specs
to access all available technical data