Banner Engineering Corp. Photoelectric Q40SN6FF400Q

Description
33391 - EZ-BEAM Q40 SERIES: FIXED FIELD;RANGE: 400 MM; INPUT: 10-30 V DC; OUTPUT: COMPLEMENTARY NPN; 4-PIN M12 INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY
Description
33391 - EZ-BEAM Q40 SERIES: FIXED FIELD;RANGE: 400 MM; INPUT: 10-30 V DC; OUTPUT: COMPLEMENTARY NPN; 4-PIN M12 INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 393040 - Radwell International
Willingboro, NJ, United States
Photoelectric
393040
Photoelectric 393040
33391 - EZ-BEAM Q40 SERIES: FIXED FIELD;RANGE: 400 MM; INPUT: 10-30 V DC; OUTPUT: COMPLEMENTARY NPN; 4-PIN M12 INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY

33391 - EZ-BEAM Q40 SERIES: FIXED FIELD;RANGE: 400 MM; INPUT: 10-30 V DC; OUTPUT: COMPLEMENTARY NPN; 4-PIN M12 INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 393040
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 184542 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.97 inch (50 mm)
View Details
Proximity Sensors - Industrial - 1882-1041019-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
Proximity sensor - SMT-8M-A-NS-24V-E-0,3-M8D - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1800 kHz
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details