Banner Engineering Corp. Photoelectric,Emitter,In:12-250VDC/24-250VAC,200' Range w/ Q45 Receiver,2m Cable Q453E

Description
A basic low-cost sensor — the standard Q45 is a basic on-off sensor available at a very low price. But even in its most basic form, the Q45 makes your job easier with a host of advanced features including 3 LEDs for power, signal and output indication, plus patented diagnostics that alert you to output overload, output shorts and marginal sensing conditions. The Q45 even measures exact signal strength with Banner's exclusive AID system. Features Upgradable, Simply Plug in the Circuit Board Module for Delay and One Shot-Timers and Numerous Field buses Dual LED Diagnostic Displays Continuously Tells You How Your Sensor Is Performing Choice of Electrical Interface and Multiple-Turn Sensitivity Control Hinged VISI-DOME Cover Provides Quick and Easy Access without Compromising the Sensors Environment Integrity Specifications Rugged VALOX Thermoplastic Polyester Housing Rated NEMA 6P (IEC IP67) Operating Temperature: –40°C to 70°C UL Listed and CSA Certified
Datasheet
Description
A basic low-cost sensor — the standard Q45 is a basic on-off sensor available at a very low price. But even in its most basic form, the Q45 makes your job easier with a host of advanced features including 3 LEDs for power, signal and output indication, plus patented diagnostics that alert you to output overload, output shorts and marginal sensing conditions. The Q45 even measures exact signal strength with Banner's exclusive AID system. Features Upgradable, Simply Plug in the Circuit Board Module for Delay and One Shot-Timers and Numerous Field buses Dual LED Diagnostic Displays Continuously Tells You How Your Sensor Is Performing Choice of Electrical Interface and Multiple-Turn Sensitivity Control Hinged VISI-DOME Cover Provides Quick and Easy Access without Compromising the Sensors Environment Integrity Specifications Rugged VALOX Thermoplastic Polyester Housing Rated NEMA 6P (IEC IP67) Operating Temperature: –40°C to 70°C UL Listed and CSA Certified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric,Emitter,In:12-250VDC/24-250VAC,200' Range w/ Q45 Receiver,2m Cable - 70167975 - Allied Electronics, Inc.
Fort Worth, TX, USA
Photoelectric,Emitter,In:12-250VDC/24-250VAC,200' Range w/ Q45 Receiver,2m Cable
70167975
Photoelectric,Emitter,In:12-250VDC/24-250VAC,200' Range w/ Q45 Receiver,2m Cable 70167975
A basic low-cost sensor — the standard Q45 is a basic on-off sensor available at a very low price. But even in its most basic form, the Q45 makes your job easier with a host of advanced features including 3 LEDs for power, signal and output indication, plus patented diagnostics that alert you to output overload, output shorts and marginal sensing conditions. The Q45 even measures exact signal strength with Banner's exclusive AID system. Features Upgradable, Simply Plug in the Circuit Board Module for Delay and One Shot-Timers and Numerous Field buses Dual LED Diagnostic Displays Continuously Tells You How Your Sensor Is Performing Choice of Electrical Interface and Multiple-Turn Sensitivity Control Hinged VISI-DOME Cover Provides Quick and Easy Access without Compromising the Sensors Environment Integrity Specifications Rugged VALOX Thermoplastic Polyester Housing Rated NEMA 6P (IEC IP67) Operating Temperature: –40°C to 70°C UL Listed and CSA Certified

A basic low-cost sensor — the standard Q45 is a basic on-off sensor available at a very low price. But even in its most basic form, the Q45 makes your job easier with a host of advanced features including 3 LEDs for power, signal and output indication, plus patented diagnostics that alert you to output overload, output shorts and marginal sensing conditions. The Q45 even measures exact signal strength with Banner's exclusive AID system.
Features

  • Upgradable, Simply Plug in the Circuit Board Module for Delay and One Shot-Timers and Numerous Field buses
  • Dual LED Diagnostic Displays Continuously Tells You How Your Sensor Is Performing
  • Choice of Electrical Interface and Multiple-Turn Sensitivity Control
  • Hinged VISI-DOME Cover Provides Quick and Easy Access without Compromising the Sensors Environment Integrity

    Specifications

  • Rugged VALOX Thermoplastic Polyester Housing Rated NEMA 6P (IEC IP67)
  • Operating Temperature: –40°C to 70°C
  • UL Listed and CSA Certified
Supplier's Site
Photoelectric Sensor; Sensor Output Banner Engineering - 02H6933 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Banner Engineering
02H6933
Photoelectric Sensor; Sensor Output Banner Engineering 02H6933
PHOTOELECTRIC SENSOR; Sensor Output:Solid State Relay; Sensing Range Max:60m; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:300mA; Product Range:Q45 Series; Sensing Mode:Opposed; Sensor Housing:Rectangular RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensor Output:Solid State Relay; Sensing Range Max:60m; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:300mA; Product Range:Q45 Series; Sensing Mode:Opposed; Sensor Housing:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 70167975 02H6933
Product Name Photoelectric,Emitter,In:12-250VDC/24-250VAC,200' Range w/ Q45 Receiver,2m Cable Photoelectric Sensor; Sensor Output Banner Engineering
Operation Distance 2362 inch (60000 mm) 2362 inch (60000 mm)
Unlock Full Specs
to access all available technical data