Banner Engineering Corp. Photoelectric QH23SP6DL

Description
(48804) Q23 SERIES: DIFFUSE; RANGE: 30 - 300 MM; INPUT: 10-30V DC; OUTPUT: COMPLEMENTARY PNP; 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
(48804) Q23 SERIES: DIFFUSE; RANGE: 30 - 300 MM; INPUT: 10-30V DC; OUTPUT: COMPLEMENTARY PNP; 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 3187368 - Radwell International
Willingboro, NJ, United States
Photoelectric
3187368
Photoelectric 3187368
(48804) Q23 SERIES: DIFFUSE; RANGE: 30 - 300 MM; INPUT: 10-30V DC; OUTPUT: COMPLEMENTARY PNP; 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

(48804) Q23 SERIES: DIFFUSE; RANGE: 30 - 300 MM; INPUT: 10-30V DC; OUTPUT: COMPLEMENTARY PNP; 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 3187368
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 185986 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Other; Barrel
Power Requirements DC Powered
Length 3.23 inch (82 mm)
View Details
Proximity Sensors - 2093517 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Proximity sensor - SIES-QB-PS-K-L - Festo Corporation
Specs
Operation Distance 0.0787 inch (2 mm)
Repeatability 3.94 mils (100 µm)
Switching Frequency 1.2 kHz
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details