PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:50mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:Q23 Series; Contact Current Max:150mA; Sensing Mode:Convergent RoHS Compliant: Yes
DISCONTINUED BY MANUFACTURER, (48403) PHOTOELECTRIC SENSOR, Q23 SERIES: CONVERGENT, FOCAL POINT: 50 MM; INPUT: 10-30V DC; OUTPUT: COMPLEMENTARY NPN; 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 02H6906 | 3186920 |
| Product Name | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operation Distance | 1.97 inch (50 mm) |