Banner Engineering Corp. Photoelectric Q45AD9RQ

Description
37636 - Q45 NAMUR: RECEIVER, RANGE: 6 M, INPUT: 5-15 V DC, OUTPUT: NAMUR, 4-PIN M12 INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY
Description
37636 - Q45 NAMUR: RECEIVER, RANGE: 6 M, INPUT: 5-15 V DC, OUTPUT: NAMUR, 4-PIN M12 INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 3198595 - Radwell International
Willingboro, NJ, United States
Photoelectric
3198595
Photoelectric 3198595
37636 - Q45 NAMUR: RECEIVER, RANGE: 6 M, INPUT: 5-15 V DC, OUTPUT: NAMUR, 4-PIN M12 INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY

37636 - Q45 NAMUR: RECEIVER, RANGE: 6 M, INPUT: 5-15 V DC, OUTPUT: NAMUR, 4-PIN M12 INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 3198595
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 2330-DI5028-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Switch Type Normally Open; Normally Closed
View Details
Proximity Sensors - Industrial - 1882-1041058-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
Proximity sensor - SIEN-M12NB-PS-K-L - Festo Corporation
Specs
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details