Banner Engineering Corp. Photoelectric, Industrial Q25SP6LPQ

Description
"Retroreflective, Polarized Optical Sensor 78.740"" (2m) PNP - Dark-ON/Light-ON"
Request a Quote Datasheet
Description
"Retroreflective, Polarized Optical Sensor 78.740"" (2m) PNP - Dark-ON/Light-ON"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-Q25SP6LPQ-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-Q25SP6LPQ-ND
Photoelectric, Industrial 2170-Q25SP6LPQ-ND
"Retroreflective, Polarized Optical Sensor 78.740"" (2m) PNP - Dark-ON/Light-ON"

"Retroreflective, Polarized Optical Sensor 78.740"" (2m) PNP - Dark-ON/Light-ON"

Buy Now Datasheet
Sensor, Photo, Retro-Reflective, 2M, Pnp; Sensor Output Banner Engineering - 21H6422 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Photo, Retro-Reflective, 2M, Pnp; Sensor Output Banner Engineering
21H6422
Sensor, Photo, Retro-Reflective, 2M, Pnp; Sensor Output Banner Engineering 21H6422
SENSOR, PHOTO, RETRO-REFLECTIVE, 2M, PNP; Sensor Output:PNP; Sensing Range Max:2m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:Q25 Series; Sensing Mode:Polarized Retroreflective RoHS Compliant: Yes

SENSOR, PHOTO, RETRO-REFLECTIVE, 2M, PNP; Sensor Output:PNP; Sensing Range Max:2m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:Q25 Series; Sensing Mode:Polarized Retroreflective RoHS Compliant: Yes

Supplier's Site Datasheet
Photoelectric - 10088 - Radwell International
Willingboro, NJ, United States
Photoelectric
10088
Photoelectric 10088
PHOTOELECTRIC SENSOR, EZ-BEAM, Q25 SERIES, POLARIZED RETRO, RANGE 2 METER, INPUT: 10-30 V DC, OUTPUT COMPLEMENTARY PNP, M12, 4 PIN. FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, EZ-BEAM, Q25 SERIES, POLARIZED RETRO, RANGE 2 METER, INPUT: 10-30 V DC, OUTPUT COMPLEMENTARY PNP, M12, 4 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
BANNER ENGINEERING Sensors & Switches Q25SP6LPQ

BANNER ENGINEERING Sensors & Switches Q25SP6LPQ

Supplier's Site
Sensor, Photoelectric, EZ-BEAM Q25, Retro, 2 Meter Range, 10-30VDC, QD Conn. - 70167974 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor, Photoelectric, EZ-BEAM Q25, Retro, 2 Meter Range, 10-30VDC, QD Conn.
70167974
Sensor, Photoelectric, EZ-BEAM Q25, Retro, 2 Meter Range, 10-30VDC, QD Conn. 70167974
Sensor, Photoelectric, EZ-BEAM Q25, Retro, 2 Meter Range, 10-30VDC, QD Conn.

Sensor, Photoelectric, EZ-BEAM Q25, Retro, 2 Meter Range, 10-30VDC, QD Conn.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors Proximity Sensors
Product Number 2170-Q25SP6LPQ-ND 21H6422 10088 70167974
Product Name Photoelectric, Industrial Sensor, Photo, Retro-Reflective, 2M, Pnp; Sensor Output Banner Engineering Photoelectric Sensor, Photoelectric, EZ-BEAM Q25, Retro, 2 Meter Range, 10-30VDC, QD Conn.
Operating Temperature -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Stainless Steel DC Photoelectric Sensor - S4050 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 7.87 inch (200 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Photoelectric Sensors - 2122952 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Block
Operation Distance 0.0 to 315 inch (0.0 to 8000 mm)
Optical Technology Type Through Beam
View Details
Miniature Rectangular Photoelectric Sensors - Cubic Series 4040 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 5.91 to 591 inch (150 to 15000 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details