Banner Engineering Corp. Photoelectric, Industrial Q20PLPQ

Description
Retroreflective, Polarized Optical Sensor 13.12' (4m) PNP - Dark-ON/Light-ON
Request a Quote Datasheet
Description
Retroreflective, Polarized Optical Sensor 13.12' (4m) PNP - Dark-ON/Light-ON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-Q20PLPQ-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-Q20PLPQ-ND
Photoelectric, Industrial 2170-Q20PLPQ-ND
Retroreflective, Polarized Optical Sensor 13.12' (4m) PNP - Dark-ON/Light-ON

Retroreflective, Polarized Optical Sensor 13.12' (4m) PNP - Dark-ON/Light-ON

Buy Now Datasheet
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
BANNER ENGINEERING Sensors & Switches Q20PLPQ

BANNER ENGINEERING Sensors & Switches Q20PLPQ

Supplier's Site
Photoelectric - 6904865 - Radwell International
Willingboro, NJ, United States
Photoelectric
6904865
Photoelectric 6904865
PHOTOELECTRIC SENSOR, Q20 SERIES, 4 METER MEASUREMENT RANGE, 4 PIN, PNP OUTPUT, 10-30 VDC, LED INDICATOR, NEMA 6 RATING, 0.8 MS RESPONSE TIME, QD PIGTAIL CONNECTION, RECTANGULAR BODY STYLE, THERMOPLASTIC HOUSING MATERIAL. FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, Q20 SERIES, 4 METER MEASUREMENT RANGE, 4 PIN, PNP OUTPUT, 10-30 VDC, LED INDICATOR, NEMA 6 RATING, 0.8 MS RESPONSE TIME, QD PIGTAIL CONNECTION, RECTANGULAR BODY STYLE, THERMOPLASTIC HOUSING MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Photoelectric Sensors Proximity Sensors
Product Number 2170-Q20PLPQ-ND
Product Name Photoelectric, Industrial Photoelectric
Operation Distance 157 inch (3999 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2055204 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Rectangular
Operation Distance 157 inch (4000 mm)
Optical Technology Type Retroreflective
View Details
18 mm Plastic DC Photoelectric Sensor - S4306 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Miniature Rectangular Photoelectric Sensors - Cubic Series 3031 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 2.36 to 236 inch (60 to 6000 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fork light barrier - SOOF-P-FL-ST-C120-N - Festo Corporation
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire NPN
View Details
2 suppliers