PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:8m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:Q23 Series; Contact Current Max:150mA; Sensing Mode:Opposed RoHS Compliant: Yes
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, Q23 SERIES, RECEIVER, OPPOSED, 8M, PNP, 10 TO 30VDC, PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY
NPN (sinking) or PNP (sourcing) models. Outputs are short circuit protected and rated for up to 150 mA load. LED indications for power ON, output status (including overload condition), alignment and marginal signal. Supply voltage: 10-30 VDC. UL recognized, CE compliant.
| Newark, An Avnet Company | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 02H6913 | 398313 | 70167365 |
| Product Name | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric | SENSOR, PHOTOELECTRIC, MINIATURE, RECEIVER, OPPOSED |
| Operation Distance | 315 inch (8000 mm) | 315 inch (8000 mm) |