"Through-Beam Optical Sensor 70.866"" (1.8m) NPN/PNP"
PHOTOELECTRIC SENSOR, 0M TO 1.8M, NPN / PNP OUTPUT; Sensor Output:NPN / PNP; Sensing Range Max:1.8m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:250mA; Product Range:Q45BB6 Series; Sensing Mode:Diffuse RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-Q45BB6DL-ND | 02H6917 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, 0M To 1.8M, Npn / Pnp Output; Sensor Output Banner Engineering |
| Operating Temperature | -40 to 158 F (-40 to 70 C) | |
| Optical Technology Type | Through Beam | |
| Beam Type | Infrared |