Banner Engineering Corp. Photoelectric Q40AW3FF400Q1

Description
33387 - EZ-BEAM Q40 SERIES: FIXED FIELD;RANGE: 400 MM; INPUT: 20-250 V AC; OUTPUT: SPST SOLID-STATE LIGHT OPERATE; MICRO 4-PIN INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY
Description
33387 - EZ-BEAM Q40 SERIES: FIXED FIELD;RANGE: 400 MM; INPUT: 20-250 V AC; OUTPUT: SPST SOLID-STATE LIGHT OPERATE; MICRO 4-PIN INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 10104 - Radwell International
Willingboro, NJ, United States
Photoelectric
10104
Photoelectric 10104
33387 - EZ-BEAM Q40 SERIES: FIXED FIELD;RANGE: 400 MM; INPUT: 20-250 V AC; OUTPUT: SPST SOLID-STATE LIGHT OPERATE; MICRO 4-PIN INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY

33387 - EZ-BEAM Q40 SERIES: FIXED FIELD;RANGE: 400 MM; INPUT: 20-250 V AC; OUTPUT: SPST SOLID-STATE LIGHT OPERATE; MICRO 4-PIN INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 10104
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000005401-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - 620-A1425LK-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Sensors - 2093504 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details