Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PHOTOELECTRIC SENSORS
BANNER ENGINEERING CORP.
Q2XRNR-2M -- PHOTOELECTRIC, INDUSTRIAL
Banner Engineering Corp.
Photoelectric, Industrial
Q2XRNR-2M
Description
SENSOR, RECEIVER 3000MM 10-30VDC
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
SENSOR, RECEIVER 3000MM 10-30VDC
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-Q2XRNR-2M-ND
Photoelectric, Industrial
2170-Q2XRNR-2M-ND
SENSOR, RECEIVER 3000MM 10-30VDC
SENSOR, RECEIVER 3000MM 10-30VDC
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Photoelectric Sensors
Product Number
2170-Q2XRNR-2M-ND
Product Name
Photoelectric, Industrial
Operating Temperature
-13 to 122 F (-25 to 50 C)
Unlock Full Specs
to access all available technical data
Similar Products
ifm efector inc.
Fiber optic diffuse reflection sensor
E20648
Specs
Operating Temperature
-40 to 158 F (-40 to 70 C)
Optical Technology Type
Diffuse
Length
78.74 inch (2000 mm)
View Details
2
suppliers
Fargo Controls, Inc.
18 mm Metal Housing Photelectric Sensor, DC
S4450
Specs
Body Shape
Cylindrical
Operation Distance
7.87 inch (200 mm)
Operating Temperature
-4 to 122 F (-20 to 50 C)
View Details
Allen-Bradley / Rockwell Automation
RightSight Photosensor
42EF-D1RCAK-A2
Specs
Body Shape
Cylindrical
Operation Distance
27.56 inch (700 mm)
Mode
Light-on
View Details
2
suppliers
SICK
Photoelectric, Industrial
1017887
Specs
Operating Temperature
-40 to 140 F (-40 to 60 C)
Beam Type
Visible
View Details