Banner Engineering Corp. Photoelectric, Industrial Q45BB6LVQ5

Description
"Retroreflective Optical Sensor 3.15"" ~ 354.33"" (80mm ~ 9000mm) NPN/PNP"
Request a Quote Datasheet
Description
"Retroreflective Optical Sensor 3.15"" ~ 354.33"" (80mm ~ 9000mm) NPN/PNP"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-Q45BB6LVQ5-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-Q45BB6LVQ5-ND
Photoelectric, Industrial 2170-Q45BB6LVQ5-ND
"Retroreflective Optical Sensor 3.15"" ~ 354.33"" (80mm ~ 9000mm) NPN/PNP"

"Retroreflective Optical Sensor 3.15"" ~ 354.33"" (80mm ~ 9000mm) NPN/PNP"

Buy Now Datasheet
Photoelectric - 10194 - Radwell International
Willingboro, NJ, United States
Photoelectric
10194
Photoelectric 10194
PHOTOELETRIC SENSOR, Q45 SERIES, RETRO, RANGE 0.08 - 9 M, INPUT 10-30 VDC, OUTPUT BIPOLAR, 1 NPN / 1 PNP, EURO M12 4 PIN INTEGRAL QD, (38665). FREE 2 YEAR RADWELL WARRANTY

PHOTOELETRIC SENSOR, Q45 SERIES, RETRO, RANGE 0.08 - 9 M, INPUT 10-30 VDC, OUTPUT BIPOLAR, 1 NPN / 1 PNP, EURO M12 4 PIN INTEGRAL QD, (38665). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
BANNER ENGINEERING Sensors & Switches Q45BB6LVQ5

BANNER ENGINEERING Sensors & Switches Q45BB6LVQ5

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 2170-Q45BB6LVQ5-ND 10194
Product Name Photoelectric, Industrial Photoelectric
Operating Temperature -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Diffuse reflection sensor - O6T201 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 0.1969 to 19.69 inch (5 to 500 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
4 suppliers
18 mm Plastic AC Photoelectric Sensor - S4272 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Photoelectric Sensor - 42CA-P2MPB-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operation Distance 150 inch (3800 mm)
Electrical Connection 2m (6.5ft) cable
Width 1.26 inch (32 mm)
View Details
Photoelectric, Industrial - 1882-1029567-ND - DigiKey
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Optical Technology Type Retroreflective
Beam Type Visible
View Details