"Through-Beam Optical Sensor 17.717"" (450mm) NPN/PNP"
PHOTOELECTRIC SENSOR, Q45 SERIES, DIFFUSE, RANGE 450 MM, 10-30 VDC, BIPOLAR, 1 NPN, 1 PNP, M12 4-PIN CONNECTOR, (38663). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches Q45BB6DQ5
Photoelectric Sensor, 18 in. Sensing Range, 10 to 30 VDC Supply Voltage
A basic low-cost sensor — the standard Q45 is a basic on-off sensor available at a very low price. But even in its most basic form, the Q45 makes your job easier with a host of advanced features including 3 LEDs for power, signal and output indication, plus patented diagnostics that alert you to output overload, output shorts and marginal sensing conditions. The Q45 even measures exact signal strength with Banner's exclusive AID system.
Features
| DigiKey | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-Q45BB6DQ5-ND | 3186921 | 70167310 |
| Product Name | Photoelectric, Industrial | Photoelectric | Sensor; NPN/PNP; Diffuse Mode Sensing Mode; Photoelectric; 18 in.; Modulated |
| Operating Temperature | -40 to 158 F (-40 to 70 C) | -40 to 158 F (-40 to 70 C) |