Banner Engineering Corp. Photoelectric, Industrial Q256E

Description
"Through-Beam Optical Sensor 787.402"" (20m)"
Request a Quote Datasheet
Description
"Through-Beam Optical Sensor 787.402"" (20m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-Q256E-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-Q256E-ND
Photoelectric, Industrial 2170-Q256E-ND
"Through-Beam Optical Sensor 787.402"" (20m)"

"Through-Beam Optical Sensor 787.402"" (20m)"

Buy Now Datasheet
Photoelectric - 3188226 - Radwell International
Willingboro, NJ, United States
Photoelectric
3188226
Photoelectric 3188226
EMITTER, RANGE: 20 M, INPUT: 10-30 V DC, NO OUTPUTS, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

EMITTER, RANGE: 20 M, INPUT: 10-30 V DC, NO OUTPUTS, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Photoelectric Sensors Proximity Sensors
Product Number 2170-Q256E-ND 3188226
Product Name Photoelectric, Industrial Photoelectric
Operating Temperature -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Through-beam sensor receiver - O6E701 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 591 inch (15000 mm)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
2 suppliers
18 mm Plastic DC Photoelectric Sensor - S4328 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
RightSight Photosensor - 42EF-R2KBB-F4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 787 inch (20000 mm)
Mode Dark-on
View Details
Photoelectric, Industrial - 1882-1027762-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Beam Type Infrared
View Details