Banner Engineering Corp. Photoelectric Q452E

Description
PHOTOELECTRIC SENSOR, Q45 SERIES, EMITTER, 60 METER RANGE, 90-250 V AC INPUT, 2 METER CABLE LENGTH, (35442). FREE 2 YEAR RADWELL WARRANTY
Description
PHOTOELECTRIC SENSOR, Q45 SERIES, EMITTER, 60 METER RANGE, 90-250 V AC INPUT, 2 METER CABLE LENGTH, (35442). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 393049 - Radwell International
Willingboro, NJ, United States
Photoelectric
393049
Photoelectric 393049
PHOTOELECTRIC SENSOR, Q45 SERIES, EMITTER, 60 METER RANGE, 90-250 V AC INPUT, 2 METER CABLE LENGTH, (35442). FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, Q45 SERIES, EMITTER, 60 METER RANGE, 90-250 V AC INPUT, 2 METER CABLE LENGTH, (35442). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Photoelectric Sensors
Product Number 393049
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Diffuse reflection sensors with background suppression - O5H505 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 1.97 to 70.87 inch (50 to 1800 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
Photoelectric Sensors - 2669339 - RS Components, Ltd.
Specs
Body Shape Other; Miniature
Optical Technology Type Retroreflective
Power Requirements DC Powered
View Details
Fiber-optic unit - SOE4-FO-L-HF2-1P-K - Festo Corporation
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire PNP
View Details
2 suppliers
U-Shape Photoelectric Sensor - PTU52P3PS - Fargo Controls, Inc.
Specs
Body Shape Slot
Operation Distance 1.18 inch (30 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details