"Retroreflective, Polarized Optical Sensor 0.20"" ~ 31.50"" (5mm ~ 800mm) PNP"
PHOTOELECTRIC SENSOR, Q26 SERIES, CLEAR OBJECT SENSOR, RANGE 0-0.8 M, SUPPLY VOLTAGE 12-30 VDC, RATING IP67, PNP OUTPUTS, COAXIAL OPTICS VISIBLE RED LED, EURO M12 4-PIN CONNECTOR, 150 MM PVC, PIGTAIL, (17131). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches Q26PXLPQ5
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-Q26PXLPQ5-ND | 26443523 |
| Product Name | Photoelectric, Industrial | Photoelectric |
| Operating Temperature | 14 to 131 F (-10 to 55 C) |