Banner Engineering Corp. Photoelectric QL50AP6XD20BQ

Description
DISCONTINUED BY MANUFACTURER, LUMINESCENCE SENSOR, TEACH BUTTON ADJ, BLACK ULTRAVIOLET LED SENSING BEAM, PNP OUTPUT, M12 EURO QD TYPE, 40 MM SENSING RANGE, 370 SENSING BEAM WAVELENGTH, 10-30 VDC POWER, LIGHT/DARK OPERATE, 0.25 MS OUT RESPONSE TIME, 70936. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, LUMINESCENCE SENSOR, TEACH BUTTON ADJ, BLACK ULTRAVIOLET LED SENSING BEAM, PNP OUTPUT, M12 EURO QD TYPE, 40 MM SENSING RANGE, 370 SENSING BEAM WAVELENGTH, 10-30 VDC POWER, LIGHT/DARK OPERATE, 0.25 MS OUT RESPONSE TIME, 70936. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 3187731 - Radwell International
Willingboro, NJ, United States
Photoelectric
3187731
Photoelectric 3187731
DISCONTINUED BY MANUFACTURER, LUMINESCENCE SENSOR, TEACH BUTTON ADJ, BLACK ULTRAVIOLET LED SENSING BEAM, PNP OUTPUT, M12 EURO QD TYPE, 40 MM SENSING RANGE, 370 SENSING BEAM WAVELENGTH, 10-30 VDC POWER, LIGHT/DARK OPERATE, 0.25 MS OUT RESPONSE TIME, 70936. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, LUMINESCENCE SENSOR, TEACH BUTTON ADJ, BLACK ULTRAVIOLET LED SENSING BEAM, PNP OUTPUT, M12 EURO QD TYPE, 40 MM SENSING RANGE, 370 SENSING BEAM WAVELENGTH, 10-30 VDC POWER, LIGHT/DARK OPERATE, 0.25 MS OUT RESPONSE TIME, 70936. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 3187731
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000004160-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity Sensors - Industrial - 1882-1040949-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers