Banner Engineering Corp. Photoelectric Q26NXLPQ5

Description
17132 - Q26 SERIES CLEAR OBJECT SENSOR, RANGE 0-0.8 M, SUPPLY VOLTAGE 12-30 V DC, RATING IP67, NPN OUTPUTS, COAXIAL OPTICS VISIBLE RED LED, EURO M12 4-PIN CONNECTOR WITH 150 MM PVC PIGTAIL. FREE 2 YEAR RADWELL WARRANTY
Description
17132 - Q26 SERIES CLEAR OBJECT SENSOR, RANGE 0-0.8 M, SUPPLY VOLTAGE 12-30 V DC, RATING IP67, NPN OUTPUTS, COAXIAL OPTICS VISIBLE RED LED, EURO M12 4-PIN CONNECTOR WITH 150 MM PVC PIGTAIL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 26443535 - Radwell International
Willingboro, NJ, United States
Photoelectric
26443535
Photoelectric 26443535
17132 - Q26 SERIES CLEAR OBJECT SENSOR, RANGE 0-0.8 M, SUPPLY VOLTAGE 12-30 V DC, RATING IP67, NPN OUTPUTS, COAXIAL OPTICS VISIBLE RED LED, EURO M12 4-PIN CONNECTOR WITH 150 MM PVC PIGTAIL. FREE 2 YEAR RADWELL WARRANTY

17132 - Q26 SERIES CLEAR OBJECT SENSOR, RANGE 0-0.8 M, SUPPLY VOLTAGE 12-30 V DC, RATING IP67, NPN OUTPUTS, COAXIAL OPTICS VISIBLE RED LED, EURO M12 4-PIN CONNECTOR WITH 150 MM PVC PIGTAIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 26443535
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1156LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Small Rectangular Diffused Photoelectric Sensor - PDR4P5NS - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 19.69 inch (500 mm)
View Details