PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:2m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:Q23 Series; Contact Current Max:150mA; Sensing Mode:Polarized Retroreflective RoHS Compliant: Yes
DISCONTINUED BY MANUFACTURER, (46430) Q23 SERIES: POLARIZED RETRO, RANGE: 100 MM - 2M, INPUT: 10-30V DC, OUTPUT: COMPLEMENTARY PNP, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | 02H6912 | 3188258 |
| Product Name | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operation Distance | 78.74 inch (2000 mm) |