Banner Engineering Corp. Versatile, Rugged Laser Contrast Sensor Q3X

Description
High-speed part detection as fast as 250 μs, capturing up to 2,000 events per second Reliable sensing range up to 300 mm Used for challenging presence/absence or orientation detection for applications with small contrast differences Rugged, nickel-plated zinc housing suitable even for environments with cutting fluids and oils Clear intensity readout from angled three-digit display Easy setup with responsive buttons
Datasheet
Description
High-speed part detection as fast as 250 μs, capturing up to 2,000 events per second Reliable sensing range up to 300 mm Used for challenging presence/absence or orientation detection for applications with small contrast differences Rugged, nickel-plated zinc housing suitable even for environments with cutting fluids and oils Clear intensity readout from angled three-digit display Easy setup with responsive buttons
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Versatile, Rugged Laser Contrast Sensor - Q3X - Banner Engineering Corp.
Minneapolis, MN, USA
Versatile, Rugged Laser Contrast Sensor
Q3X
Versatile, Rugged Laser Contrast Sensor Q3X
High-speed part detection as fast as 250 μs, capturing up to 2,000 events per second Reliable sensing range up to 300 mm Used for challenging presence/absence or orientation detection for applications with small contrast differences Rugged, nickel-plated zinc housing suitable even for environments with cutting fluids and oils Clear intensity readout from angled three-digit display Easy setup with responsive buttons
  • High-speed part detection as fast as 250 μs, capturing up to 2,000 events per second
  • Reliable sensing range up to 300 mm
  • Used for challenging presence/absence or orientation detection for applications with small contrast differences
  • Rugged, nickel-plated zinc housing suitable even for environments with cutting fluids and oils
  • Clear intensity readout from angled three-digit display
  • Easy setup with responsive buttons
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Photoelectric Sensors
Product Number Q3X
Product Name Versatile, Rugged Laser Contrast Sensor
Operation Distance 11.81 inch (300 mm)
Operating Temperature 14 to 131 F (-10 to 55 C)
Optical Technology Type Diffuse
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric - 372638 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Light barrier - SOOD-TB-R-PN - Festo Corporation
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
Electrical Output Current; Switched / Alarm
View Details
2 suppliers
Fibre optic through-beam sensor - E35062 - ifm electronic gmbh
Specs
Operating Temperature -40 to 482 F (-40 to 250 C)
Optical Technology Type Through Beam
Length 197 inch (5000 mm)
View Details
2 suppliers