Banner Engineering Corp. Photoelectric Sensor; Sensor Output Banner Engineering Q45BB6R

Description
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:60m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:250mA; Product Range:Q45BB6 Series; Sensing Mode:Opposed; Sensor Housing:Rectangular RoHS Compliant: Yes
Datasheet
Description
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:60m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:250mA; Product Range:Q45BB6 Series; Sensing Mode:Opposed; Sensor Housing:Rectangular RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Sensor; Sensor Output Banner Engineering - 02H6925 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Banner Engineering
02H6925
Photoelectric Sensor; Sensor Output Banner Engineering 02H6925
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:60m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:250mA; Product Range:Q45BB6 Series; Sensing Mode:Opposed; Sensor Housing:Rectangular RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:60m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:250mA; Product Range:Q45BB6 Series; Sensing Mode:Opposed; Sensor Housing:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Photoelectric Sensors
Product Number 02H6925
Product Name Photoelectric Sensor; Sensor Output Banner Engineering
Body Shape Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2669270 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Block
Optical Technology Type Retroreflective
Power Requirements DC Powered
View Details
2 suppliers
12 mm Clyindrical Sensor - 42CF-P2LPA1-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Width 5.12 inch (130 mm)
View Details
EE-SX1018 Photomicrosensor (Transmissive) - EE-SX1018 - Aratas America LLC
Specs
Operation Distance 0.0787 inch (2 mm)
View Details
3 suppliers