Banner Engineering Corp. Photoelectric Q45BB6F

Description
PHOTOELECTRIC SENSOR, Q45 SERIES, INFRARED GLASS, FIBER OPTIC, RANGE DEPENDS ON FIBER INPUT 10-30VDC OUTPUT BIPOLAR, 1NPN 1PNP, 2M 6.5 FT CABLE, 36560. FREE 2 YEAR RADWELL WARRANTY
Description
PHOTOELECTRIC SENSOR, Q45 SERIES, INFRARED GLASS, FIBER OPTIC, RANGE DEPENDS ON FIBER INPUT 10-30VDC OUTPUT BIPOLAR, 1NPN 1PNP, 2M 6.5 FT CABLE, 36560. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 10162 - Radwell International
Willingboro, NJ, United States
Photoelectric
10162
Photoelectric 10162
PHOTOELECTRIC SENSOR, Q45 SERIES, INFRARED GLASS, FIBER OPTIC, RANGE DEPENDS ON FIBER INPUT 10-30VDC OUTPUT BIPOLAR, 1NPN 1PNP, 2M 6.5 FT CABLE, 36560. FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, Q45 SERIES, INFRARED GLASS, FIBER OPTIC, RANGE DEPENDS ON FIBER INPUT 10-30VDC OUTPUT BIPOLAR, 1NPN 1PNP, 2M 6.5 FT CABLE, 36560. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
BANNER ENGINEERING Sensors & Switches Q45BB6F

BANNER ENGINEERING Sensors & Switches Q45BB6F

Supplier's Site
Sensor; Bipolar NPN PNP; Fiber Optic Sensing Mode; Photoelectric; LED; Barrel - 70167219 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor; Bipolar NPN PNP; Fiber Optic Sensing Mode; Photoelectric; LED; Barrel
70167219
Sensor; Bipolar NPN PNP; Fiber Optic Sensing Mode; Photoelectric; LED; Barrel 70167219
Q45 Series Fiber Optic Mode Sensors, Infrared Light Source Prewired or “plug and play” quick disconnects It is with 6-1⁄2 in. or 30 ft. attached cable or easy to install, 4-pin quick disconnect (QD) connector Short-range diffuse (proximity) mode for ranges to 18 “ or 6 ft. A sensor compatible with the future. Because of its patented design, it is the only photoelectric sensor with an eye on the future.

Q45 Series Fiber Optic Mode Sensors, Infrared Light Source

  • Prewired or “plug and play” quick disconnects
  • It is with 6-1⁄2 in. or 30 ft. attached cable or easy to install, 4-pin quick disconnect (QD) connector
    Short-range diffuse (proximity) mode for ranges to 18 “ or 6 ft. A sensor compatible with the future. Because of its patented design, it is the only photoelectric sensor with an eye on the future.
Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 10162 70167219
Product Name Photoelectric Sensor; Bipolar NPN PNP; Fiber Optic Sensing Mode; Photoelectric; LED; Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 309939 - RS Components, Ltd.
Specs
Body Shape Other; Fork
Power Requirements DC Powered
View Details
Retro-reflective sensor - SOEG-RSP-M18-NS-S-2L - Festo Corporation
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire NPN
View Details
2 suppliers
Photoelectric Sensors - 2669269 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Rectangular
Optical Technology Type Retroreflective
Power Requirements DC Powered
View Details
2 suppliers
18 mm Plastic AC Photoelectric Sensor - S4242 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 15.75 inch (400 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details