Banner Engineering Corp. Proximity Sensors - Industrial Q45ULIU64ACRQ6

Description
SENSOR PROX ULTRA 100MM-1.4M MOD
Request a Quote Datasheet
Description
SENSOR PROX ULTRA 100MM-1.4M MOD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2170-Q45ULIU64ACRQ6-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2170-Q45ULIU64ACRQ6-ND
Proximity Sensors - Industrial 2170-Q45ULIU64ACRQ6-ND
SENSOR PROX ULTRA 100MM-1.4M MOD

SENSOR PROX ULTRA 100MM-1.4M MOD

Buy Now Datasheet
Photoelectric - 117884 - Radwell International
Willingboro, NJ, United States
Photoelectric
117884
Photoelectric 117884
PROXIMITY SENSOR, DE, RANGE 100MM-1.4M, INPUT 15-24VDC, OUTPUT SELECTABLE 0-10VDC OR 4-20MA SOURCING, EURO-STYLE QUICK-DISCONNECT CONNECTOR, ANALOG, 47554. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, DE, RANGE 100MM-1.4M, INPUT 15-24VDC, OUTPUT SELECTABLE 0-10VDC OR 4-20MA SOURCING, EURO-STYLE QUICK-DISCONNECT CONNECTOR, ANALOG, 47554. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
BANNER ENGINEERING Sensors & Switches Q45ULIU64ACRQ6

BANNER ENGINEERING Sensors & Switches Q45ULIU64ACRQ6

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 2170-Q45ULIU64ACRQ6-ND 117884
Product Name Proximity Sensors - Industrial Photoelectric
Switching Frequency 0.0600 kHz
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Photoelectric Sensors - 2669302 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Other; Compact
Power Requirements AC Powered; DC Powered
View Details
Switches (Solid State) - A1242LLHLT-I2-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3320 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details