"Through-Beam Optical Sensor 70.866"" (1.8m) NPN/PNP"
PHOTOELECTRIC SENSOR, Q45 SERIES, DIFFUSE, 10-30 V DC, 150MA, BIPOLAR, 1 NPN, 1 PNP, EURO M12 4-PIN INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches Q45BB6DLQ5
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:1.8m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:250mA; Product Range:Q45BB6 Series; Sensing Mode:Diffuse; Sensor Housing:Rectangular RoHS Compliant: Yes
Q45 Series Fiber Optic Mode Sensors, Infrared Light Source
| DigiKey | Radwell International | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-Q45BB6DLQ5-ND | 393084 | 02H6918 | 70167973 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Sensor; Sensor Output Banner Engineering | Sensor; Bipolar NPN PNP; Diffuse Sensing Mode; Photoelectric; 1.8 m; 2 ms |
| Operating Temperature | -40 to 158 F (-40 to 70 C) | |||
| Optical Technology Type | Through Beam | |||
| Beam Type | Infrared | |||
| Body Shape | Rectangular |