PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:6m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:250mA; Product Range:Q45BB6 Series; Sensing Mode:Polarized Retroreflective RoHS Compliant: Yes
Q45 SERIES: POLARIZED RETRO, RANGE: 0.15 -6 M, INPUT: 10-30 VDC, OUTPUT: BIPOLAR: 1 NPN/1 PNP, 2 M (6.5 FT) CABLE, (36556). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches Q45BB6LP
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | 02H6923 | 3186829 |
| Product Name | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operation Distance | 236 inch (6000 mm) |