PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:100mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:250mA; Product Range:Q45BB6 Series; Sensing Mode:Convergent; Sensor Housing:Rectangular RoHS Compliant: Yes
PHOTOELECTRIC SENSOR, CONVERGENT, 100MM, 10-30VDC, NPN/PNP, QD, Q45. FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches Q45BB6CV4Q5
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 02H6916 | 3186567 |
| Product Name | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Body Shape | Rectangular |