Through-Beam Optical Sensor 196.85' (60m) NPN/PNP
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:60m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:250mA; Product Range:Q45BB6 Series; Sensing Mode:Opposed; Sensor Housing:Rectangular RoHS Compliant: Yes
RECEIVER, RANGE: 60 M, INPUT: 10-30 VDC, OUTPUT: BIPOLAR: 1 NPN, 1 PNP, EURO M12 4-PIN INTEGRAL QD, (38660). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches Q45BB6RQ5
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-Q45BB6RQ5-ND | 02H6926 | 10200 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operation Distance | 2362 inch (60000 mm) | 2362 inch (60000 mm) | |
| Operating Temperature | -40 to 158 F (-40 to 70 C) | ||
| Optical Technology Type | Through Beam | ||
| Beam Type | Infrared |