"Retroreflective Optical Sensor 5.91"" ~ 236.22"" (150mm ~ 6000mm) NPN/PNP"
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:6m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:250mA; Product Range:Q45BB6 Series; Sensing Mode:Polarized Retroreflective RoHS Compliant: Yes
PHOTOELECTRIC SENSOR, Q45 SERIES, POLARIZED RETRO, RANGE: 0.15 - 6 M, 10-30 V DC, OUTPUT: BIPOLAR: 1 NPN, 1 PNP, EURO M12 4-PIN INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches Q45BB6LPQ5
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-Q45BB6LPQ5-ND | 02H6924 | 10187 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operating Temperature | -40 to 158 F (-40 to 70 C) | ||
| Optical Technology Type | Retroreflective | ||
| Beam Type | Visible |