Banner Engineering Corp. Photoelectric QCX50A3P6XDWQ

Description
TRUE COLOR SENSOR, RANGE 20 MM, QC50 SERIES, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY
Description
TRUE COLOR SENSOR, RANGE 20 MM, QC50 SERIES, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 3188362 - Radwell International
Willingboro, NJ, United States
Photoelectric
3188362
Photoelectric 3188362
TRUE COLOR SENSOR, RANGE 20 MM, QC50 SERIES, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY

TRUE COLOR SENSOR, RANGE 20 MM, QC50 SERIES, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 3188362
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093583 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.4724 inch (12 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
18 mm Cylindrical 18 mm Metal Sensor - 42CM-U1MNB-D4 - Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 157 inch (4000 mm)
View Details
Proximity sensor - SIEH-3B-PS-S-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.0394 inch (1 mm)
Repeatability 0.7874 mils (20 µm)
View Details
2 suppliers