Taster Hintergrundausblendu
Reflection light scanner HT25/4P-M12 - 50134215 from Leuze with background suppression is ideal for position feedback in packaging and material technology, as well as for factory automation. It has two digital outputs (OUT 1: light switching (PNP), OUT 2: dark switching (PNP)), a switching frequency of 1,000 Hz and features a red LED light source. The reflection light scanner HT25/4P-M12 - 50134215 offers an operational range of 0.005–1.2 m and a range limit of max. 1.2 m. The IP67/IP69K protection rating and operation being possible at an operating temperature of -40 to 60 °C also allow for use in harsh industrial environments. Connects via a 4-pin M12 plug connection.
| RS Components, Ltd. | Automation24, Inc. | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 616341 | |
| Product Name | Photoelectric Sensors | Reflection light scanner Leuze HT25C/4P-M12 - 50134215 |
| Body Shape | Rectangular; Other; Rectangular | Rectangular |
| Optical Technology Type | Diffuse | |
| Power Requirements | DC Powered | DC Powered |
| Operation Distance | 0.0 to 47.24 inch (0.0 to 1200 mm) |