The dynamic reference sensor DRT25C.3/L6-M12 - 50141897 from Leuze with IO-Link interface is ideal for use in the packaging industry. It has two digital outputs (OUT 1: light switching (PNP), dark switching (NPN), OUT 2: light switching (PNP), dark switching (NPN)), a switching frequency of 750 Hz and features a red LED light source. The reference sensor DRT25C.3/L6-M12 - 50141897 with three light spots and an operational range of 0.05–0.2 m, in contrast to standard light sensors, uses the conveyor belt as reference and identifies objects, e.g. cardboard, as a deviation on the surface of the conveyor belt. The IP67/IP69K protection rating and operation being possible at an operating temperature of -10 to 50 °C also allow for use in harsher industrial environments. Dynamic reference sensor with Ecolab certification connects via a 4-pin M12 plug connection.
| Automation24, Inc. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Name | Reference sensor Leuze DRT25C.3/L6-M12 - 50141897 |
| Body Shape | Rectangular |
| Operation Distance | 1.97 to 7.87 inch (50 to 200 mm) |
| Operating Temperature | 14 to 122 F (-10 to 50 C) |
| Mode | Dark-on |