The FQRN/BP-0E retro-reflective sensor from M.D. Micro Detectors with plastic housing in size M18 and protection rating IP67 provides a cost-effective alternative to the stainless steel models. The FQRN/BP-0E retro-reflective sensor has 1 x NO/NC contact and a range of 4.5 m and can be set precisely for the respective application using a potentiometer. With the help of the optional accessories, installation is time and cost saving. The FQRN/BP-0E retro-reflective sensor with M12 connector is the ideal solution in conveyor and handling technology.
| Automation24, Inc. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Name | Retro-reflective sensor M.D. Micro Detectors FQRN/BP-0E |
| Body Shape | Cylindrical; Threaded Barrel |
| Operating Temperature | -13 to 158 F (-25 to 70 C) |
| Optical Technology Type | Retroreflective |
| Power Requirements | DC Powered |